Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SRC-7-01

Description
Win Source Part Number: 1309080-SRC-7-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.010" (25.65mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm) Height: 0.690" (17.53mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Round Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.250" (6.35mm) Bundle Center to Mounting Center: 0.390" (9.91mm) Mounting Type: Split Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRC- 7-01R,SRC701,SRC- 7-01,21018013,SRC- 7-01
Request a Quote Datasheet
Description
Win Source Part Number: 1309080-SRC-7-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.010" (25.65mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm) Height: 0.690" (17.53mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Round Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.250" (6.35mm) Bundle Center to Mounting Center: 0.390" (9.91mm) Mounting Type: Split Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRC- 7-01R,SRC701,SRC- 7-01,21018013,SRC- 7-01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309080-SRC-7-01
Cables, Wires - Management - Cable Supports and Fasteners 1309080-SRC-7-01
Win Source Part Number: 1309080-SRC-7-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.010" (25.65mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm) Height: 0.690" (17.53mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Round Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.250" (6.35mm) Bundle Center to Mounting Center: 0.390" (9.91mm) Mounting Type: Split Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRC- 7-01R,SRC701,SRC- 7-01,21018013,SRC- 7-01

Win Source Part Number: 1309080-SRC-7-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 1.010" (25.65mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm)
Height: 0.690" (17.53mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.200" (5.08mm)
Type Attributes: Round
Opening Size: 0.438" (11.13mm)
Panel Hole Size: 0.250" (6.35mm)
Bundle Center to Mounting Center: 0.390" (9.91mm)
Mounting Type: Split Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRC- 7-01R,SRC701,SRC- 7-01,21018013,SRC- 7-01

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309080-SRC-7-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers