Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SPNW-7

Description
Win Source Part Number: 1309135-SPNW-7 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Neoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.750" (19.05mm) Type Attributes: Cushioned Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.409" (10.39mm) Material Thickness: 0.031" (0.80mm) Screw Size: 3/8" (M10) Bundle Center to Mounting Center: 0.720" (18.29mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPNW- 7,SPNW- 7R,SPNW7,61008040,SP NW- 7,SPNW-7,RPC5114
Request a Quote Datasheet
Description
Win Source Part Number: 1309135-SPNW-7 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Neoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.750" (19.05mm) Type Attributes: Cushioned Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.409" (10.39mm) Material Thickness: 0.031" (0.80mm) Screw Size: 3/8" (M10) Bundle Center to Mounting Center: 0.720" (18.29mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPNW- 7,SPNW- 7R,SPNW7,61008040,SP NW- 7,SPNW-7,RPC5114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309135-SPNW-7
Cables, Wires - Management - Cable Supports and Fasteners 1309135-SPNW-7
Win Source Part Number: 1309135-SPNW-7 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Neoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.750" (19.05mm) Type Attributes: Cushioned Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.409" (10.39mm) Material Thickness: 0.031" (0.80mm) Screw Size: 3/8" (M10) Bundle Center to Mounting Center: 0.720" (18.29mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPNW- 7,SPNW- 7R,SPNW7,61008040,SP NW- 7,SPNW-7,RPC5114

Win Source Part Number: 1309135-SPNW-7
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Black, Silver
Features: Neoprene Protective Coating
Standard Package: 100
Material: Steel
Width: 0.750" (19.05mm)
Type Attributes: Cushioned
Opening Size: 0.438" (11.13mm)
Panel Hole Size: 0.409" (10.39mm)
Material Thickness: 0.031" (0.80mm)
Screw Size: 3/8" (M10)
Bundle Center to Mounting Center: 0.720" (18.29mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Essentra Components
Other Names: SPNW- 7,SPNW- 7R,SPNW7,61008040,SPNW- 7,SPNW-7,RPC5114

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309135-SPNW-7
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details