Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SPN-9

Description
Win Source Part Number: 1309131-SPN-9 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.563" (14.30mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.750" (19.05mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008028,RPC1870,SPN - 9,SPN- 9,SPN- 9R,SPN-9,SPN9
Request a Quote Datasheet
Description
Win Source Part Number: 1309131-SPN-9 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.563" (14.30mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.750" (19.05mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008028,RPC1870,SPN - 9,SPN- 9,SPN- 9R,SPN-9,SPN9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309131-SPN-9
Cables, Wires - Management - Cable Supports and Fasteners 1309131-SPN-9
Win Source Part Number: 1309131-SPN-9 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.563" (14.30mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.750" (19.05mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008028,RPC1870,SPN - 9,SPN- 9,SPN- 9R,SPN-9,SPN9

Win Source Part Number: 1309131-SPN-9
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Black, Silver
Features: Santoprene Protective Coating
Standard Package: 500
Material: Steel
Width: 0.650" (16.51mm)
Type Attributes: Cushioned
Opening Size: 0.563" (14.30mm)
Panel Hole Size: 0.266" (6.76mm)
Material Thickness: 0.031" (0.80mm)
Screw Size: 1/4" (M6)
Bundle Center to Mounting Center: 0.750" (19.05mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Essentra Components
Other Names: 61008028,RPC1870,SPN- 9,SPN- 9,SPN- 9R,SPN-9,SPN9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309131-SPN-9
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details