Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SPN-8

Description
Win Source Part Number: 1309132-SPN-8 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.500" (12.70mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.650" (16.50mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008027,SPN8,SPN- 8,SPN-8,RPC1270,SPN- 8,SPN- 8R
Request a Quote Datasheet
Description
Win Source Part Number: 1309132-SPN-8 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.500" (12.70mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.650" (16.50mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008027,SPN8,SPN- 8,SPN-8,RPC1270,SPN- 8,SPN- 8R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309132-SPN-8
Cables, Wires - Management - Cable Supports and Fasteners 1309132-SPN-8
Win Source Part Number: 1309132-SPN-8 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.500" (12.70mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.650" (16.50mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008027,SPN8,SPN- 8,SPN-8,RPC1270,SPN- 8,SPN- 8R

Win Source Part Number: 1309132-SPN-8
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Black, Silver
Features: Santoprene Protective Coating
Standard Package: 500
Material: Steel
Width: 0.650" (16.51mm)
Type Attributes: Cushioned
Opening Size: 0.500" (12.70mm)
Panel Hole Size: 0.266" (6.76mm)
Material Thickness: 0.031" (0.80mm)
Screw Size: 1/4" (M6)
Bundle Center to Mounting Center: 0.650" (16.50mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Essentra Components
Other Names: 61008027,SPN8,SPN- 8,SPN-8,RPC1270,SPN- 8,SPN- 8R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309132-SPN-8
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details