Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SPN-14

Description
Win Source Part Number: 1309130-SPN-14 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.875" (22.22mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.900" (22.86mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPN14,RP989,SPN-14R, 61008032,SPN-14
Request a Quote Datasheet
Description
Win Source Part Number: 1309130-SPN-14 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.875" (22.22mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.900" (22.86mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPN14,RP989,SPN-14R, 61008032,SPN-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309130-SPN-14
Cables, Wires - Management - Cable Supports and Fasteners 1309130-SPN-14
Win Source Part Number: 1309130-SPN-14 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.875" (22.22mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.900" (22.86mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPN14,RP989,SPN-14R, 61008032,SPN-14

Win Source Part Number: 1309130-SPN-14
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Black, Silver
Features: Santoprene Protective Coating
Standard Package: 100
Material: Steel
Width: 0.650" (16.51mm)
Type Attributes: Cushioned
Opening Size: 0.875" (22.22mm)
Panel Hole Size: 0.266" (6.76mm)
Material Thickness: 0.031" (0.80mm)
Screw Size: 1/4" (M6)
Bundle Center to Mounting Center: 0.900" (22.86mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Essentra Components
Other Names: SPN14,RP989,SPN-14R,61008032,SPN-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309130-SPN-14
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details