Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SPN-10

Description
Win Source Part Number: 1309120-SPN-10 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Package: Bulk Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.625" (15.88mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.780" (19.81mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008029,RPC1405,SPN -10R,SPN10,SPN-10
Request a Quote Datasheet
Description
Win Source Part Number: 1309120-SPN-10 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Package: Bulk Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.625" (15.88mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.780" (19.81mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008029,RPC1405,SPN -10R,SPN10,SPN-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309120-SPN-10
Cables, Wires - Management - Cable Supports and Fasteners 1309120-SPN-10
Win Source Part Number: 1309120-SPN-10 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Package: Bulk Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes: Cushioned Opening Size: 0.625" (15.88mm) Panel Hole Size: 0.266" (6.76mm) Material Thickness: 0.031" (0.80mm) Screw Size: 1/4" (M6) Bundle Center to Mounting Center: 0.780" (19.81mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: 61008029,RPC1405,SPN -10R,SPN10,SPN-10

Win Source Part Number: 1309120-SPN-10
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Black, Silver
Features: Santoprene Protective Coating
Package: Bulk
Standard Package: 500
Material: Steel
Width: 0.650" (16.51mm)
Type Attributes: Cushioned
Opening Size: 0.625" (15.88mm)
Panel Hole Size: 0.266" (6.76mm)
Material Thickness: 0.031" (0.80mm)
Screw Size: 1/4" (M6)
Bundle Center to Mounting Center: 0.780" (19.81mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Essentra Components
Other Names: 61008029,RPC1405,SPN-10R,SPN10,SPN-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309120-SPN-10
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers