Essentra Components Cables, Wires - Management - Bushings, Grommets SPGSG-6B

Description
Win Source Part Number: 1309175-SPGSG-6B Category: Cables, Wires - Management>Bushings, Grommets Series: SPGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Solid ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SPGSG-6BR,SPGSG6B,11 092026 Base Product Number: SPGSG
Request a Quote Datasheet
Description
Win Source Part Number: 1309175-SPGSG-6B Category: Cables, Wires - Management>Bushings, Grommets Series: SPGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Solid ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SPGSG-6BR,SPGSG6B,11 092026 Base Product Number: SPGSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SPGSG-6B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGSG-6B
Cables, Wires - Management - Bushings, Grommets SPGSG-6B
Win Source Part Number: 1309175-SPGSG-6B Category: Cables, Wires - Management>Bushings, Grommets Series: SPGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Solid ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SPGSG-6BR,SPGSG6B,11 092026 Base Product Number: SPGSG

Win Source Part Number: 1309175-SPGSG-6B
Category: Cables, Wires - Management>Bushings, Grommets
Series: SPGSG
Color: Black
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Solid
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SPGSG-6BR,SPGSG6B,11092026
Base Product Number: SPGSG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Grommets
Product Number SPGSG-6B
Product Name Cables, Wires - Management - Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details