Essentra Components Cables, Wires - Management - Bushings, Grommets SPGS-5

Description
Win Source Part Number: 1309176-SPGS-5 Category: Cables, Wires - Management>Bushings, Grommets Series: SPGS Color: Natural Package: Bulk For Use With/Related Products: Edges, Irregular Holes Standard Package: 104 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11092005,SPGS-5R,SPG S5 Base Product Number: SPGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309176-SPGS-5 Category: Cables, Wires - Management>Bushings, Grommets Series: SPGS Color: Natural Package: Bulk For Use With/Related Products: Edges, Irregular Holes Standard Package: 104 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11092005,SPGS-5R,SPG S5 Base Product Number: SPGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SPGS-5 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGS-5
Cables, Wires - Management - Bushings, Grommets SPGS-5
Win Source Part Number: 1309176-SPGS-5 Category: Cables, Wires - Management>Bushings, Grommets Series: SPGS Color: Natural Package: Bulk For Use With/Related Products: Edges, Irregular Holes Standard Package: 104 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11092005,SPGS-5R,SPG S5 Base Product Number: SPGS

Win Source Part Number: 1309176-SPGS-5
Category: Cables, Wires - Management>Bushings, Grommets
Series: SPGS
Color: Natural
Package: Bulk
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 104
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: 11092005,SPGS-5R,SPGS5
Base Product Number: SPGS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Grommets
Product Number SPGS-5
Product Name Cables, Wires - Management - Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details