Essentra Components Board Supports SP3-3-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RP417-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP417-ND
Board Supports RP417-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Essentra Components - 28AH1288 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Essentra Components
28AH1288
Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Essentra Components 28AH1288
PCB MOUNTING, ROUND NYLON 6.4Mm x 4.8MM; PCB SUPPORT TYPE:DUAL SIDE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:4.8MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; OVERALL LENGTH:4.8MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND NYLON 6.4Mm x 4.8MM; PCB SUPPORT TYPE:DUAL SIDE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:4.8MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; OVERALL LENGTH:4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP417-ND 28AH1288
Product Name Board Supports Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details