Essentra Components Potentiometers, Variable Resistors - Trimmer Potentiometers SP-364

Description
Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Threaded/Unthreaded: Unthreaded Gender: Receptacle Diameter - Inside: 0.144" (3.66mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Between Board Height: 0.250" (6.35mm) 1/4"
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Threaded/Unthreaded: Unthreaded Gender: Receptacle Diameter - Inside: 0.144" (3.66mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Between Board Height: 0.250" (6.35mm) 1/4"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
Potentiometers, Variable Resistors - Trimmer Potentiometers
Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Threaded/Unthreaded: Unthreaded Gender: Receptacle Diameter - Inside: 0.144" (3.66mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Between Board Height: 0.250" (6.35mm) 1/4"

Manufacturer: AMIS
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Threaded/Unthreaded: Unthreaded
Gender: Receptacle
Diameter - Inside: 0.144" (3.66mm)
Diameter - Outside: 0.250" (6.35mm) 1/4"
Between Board Height: 0.250" (6.35mm) 1/4"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 1148048 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer Knobs - 2439548 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Rotary Potentiometers - 04-0989-0612 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details