Essentra Components Feet, Round, Rubber, Screw, 18.35Mm, Blk; Bumper / Feet Mounting Essentra Components SOF-15127

Description
FEET, ROUND, RUBBER, SCREW, 18.35MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:18.35mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, RUBBER, SCREW, 18.35MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:18.35mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Rubber, Screw, 18.35Mm, Blk; Bumper / Feet Mounting Essentra Components - 61AC8302 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Rubber, Screw, 18.35Mm, Blk; Bumper / Feet Mounting Essentra Components
61AC8302
Feet, Round, Rubber, Screw, 18.35Mm, Blk; Bumper / Feet Mounting Essentra Components 61AC8302
FEET, ROUND, RUBBER, SCREW, 18.35MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:18.35mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

FEET, ROUND, RUBBER, SCREW, 18.35MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:18.35mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8302
Product Name Feet, Round, Rubber, Screw, 18.35Mm, Blk; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-032-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Supports - 220844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details