Essentra Components Cables, Wires - Management - Bushings, Grommets SNGSG-3B

Description
Win Source Part Number: 1309210-SNGSG-3B Category: Cables, Wires - Management>Bushings, Grommets Series: NGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Solid ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093018,SNGSG-3BR,S NGSG3B Base Product Number: SNGSG
Request a Quote Datasheet
Description
Win Source Part Number: 1309210-SNGSG-3B Category: Cables, Wires - Management>Bushings, Grommets Series: NGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Solid ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093018,SNGSG-3BR,S NGSG3B Base Product Number: SNGSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGSG-3B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGSG-3B
Cables, Wires - Management - Bushings, Grommets SNGSG-3B
Win Source Part Number: 1309210-SNGSG-3B Category: Cables, Wires - Management>Bushings, Grommets Series: NGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Solid ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093018,SNGSG-3BR,S NGSG3B Base Product Number: SNGSG

Win Source Part Number: 1309210-SNGSG-3B
Category: Cables, Wires - Management>Bushings, Grommets
Series: NGSG
Color: Black
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Solid
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: 11093018,SNGSG-3BR,SNGSG3B
Base Product Number: SNGSG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Grommets
Product Number SNGSG-3B
Product Name Cables, Wires - Management - Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details