Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SMWSLT-1-19

Description
Win Source Part Number: 1309165-SMWSLT-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, SMWSLT Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.575" (14.61mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Height: 0.570" (14.48mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.550" (13.97mm) Type Attributes: Hinged, Releasable, Side Entry, Top Lock Opening Size: 0.457" L x 0.283" H (11.61mm x 7.19mm) Mounting Type: Push In, Side Mount ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5097,SMWSLT-1-19 Base Product Number: SMWSLT
Request a Quote Datasheet
Description
Win Source Part Number: 1309165-SMWSLT-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, SMWSLT Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.575" (14.61mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Height: 0.570" (14.48mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.550" (13.97mm) Type Attributes: Hinged, Releasable, Side Entry, Top Lock Opening Size: 0.457" L x 0.283" H (11.61mm x 7.19mm) Mounting Type: Push In, Side Mount ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5097,SMWSLT-1-19 Base Product Number: SMWSLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309165-SMWSLT-1-19
Cables, Wires - Management - Cable Supports and Fasteners 1309165-SMWSLT-1-19
Win Source Part Number: 1309165-SMWSLT-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, SMWSLT Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.575" (14.61mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Height: 0.570" (14.48mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.550" (13.97mm) Type Attributes: Hinged, Releasable, Side Entry, Top Lock Opening Size: 0.457" L x 0.283" H (11.61mm x 7.19mm) Mounting Type: Push In, Side Mount ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5097,SMWSLT-1-19 Base Product Number: SMWSLT

Win Source Part Number: 1309165-SMWSLT-1-19
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, SMWSLT
Type: Clip, Wire Saddle
Color: Natural
Features: Flame Retardant
Package: Bulk
Length: 0.575" (14.61mm)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Height: 0.570" (14.48mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.550" (13.97mm)
Type Attributes: Hinged, Releasable, Side Entry, Top Lock
Opening Size: 0.457" L x 0.283" H (11.61mm x 7.19mm)
Mounting Type: Push In, Side Mount
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5097,SMWSLT-1-19
Base Product Number: SMWSLT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309165-SMWSLT-1-19
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Stability Cables - SV-24292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12W8-E-7-LE8 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details