Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SMWS1-1-19

Description
Win Source Part Number: 1309084-SMWS1-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.490" (12.44mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro, Standoff Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC3229,SMWS1-1-19R, SMWS1119,SMWS1-1-19, 21030058 Base Product Number: SMWS1
Request a Quote Datasheet
Description
Win Source Part Number: 1309084-SMWS1-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.490" (12.44mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro, Standoff Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC3229,SMWS1-1-19R, SMWS1119,SMWS1-1-19, 21030058 Base Product Number: SMWS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309084-SMWS1-1-19
Cables, Wires - Management - Cable Supports and Fasteners 1309084-SMWS1-1-19
Win Source Part Number: 1309084-SMWS1-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.490" (12.44mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro, Standoff Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC3229,SMWS1-1-19R, SMWS1119,SMWS1-1-19, 21030058 Base Product Number: SMWS1

Win Source Part Number: 1309084-SMWS1-1-19
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Features: Flame Retardant
Package: Bulk
Length: 0.270" (6.86mm)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Panel Thickness: 0.093" (2.36mm)
Height: 0.490" (12.44mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.075" (1.91mm)
Type Attributes: Micro, Standoff
Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm)
Panel Hole Size: 0.070" (1.78mm)
Mounting Type: Push In
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC3229,SMWS1-1-19R,SMWS1119,SMWS1-1-19,21030058
Base Product Number: SMWS1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309084-SMWS1-1-19
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details