Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SMWS-1-19

Description
Win Source Part Number: 1309085-SMWS-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.062" (1.57mm) Height: 0.490" (12.44mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro, Standoff Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SMWS-1-19R,SMWS119,2 1030056,RPC2097,SMWS -1-19 Base Product Number: SMWS
Request a Quote Datasheet
Description
Win Source Part Number: 1309085-SMWS-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.062" (1.57mm) Height: 0.490" (12.44mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro, Standoff Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SMWS-1-19R,SMWS119,2 1030056,RPC2097,SMWS -1-19 Base Product Number: SMWS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309085-SMWS-1-19
Cables, Wires - Management - Cable Supports and Fasteners 1309085-SMWS-1-19
Win Source Part Number: 1309085-SMWS-1-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.062" (1.57mm) Height: 0.490" (12.44mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro, Standoff Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SMWS-1-19R,SMWS119,2 1030056,RPC2097,SMWS -1-19 Base Product Number: SMWS

Win Source Part Number: 1309085-SMWS-1-19
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Features: Flame Retardant
Package: Bulk
Length: 0.270" (6.86mm)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Panel Thickness: 0.062" (1.57mm)
Height: 0.490" (12.44mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.075" (1.91mm)
Type Attributes: Micro, Standoff
Opening Size: 0.170" L x 0.160" H (4.32mm x 4.06mm)
Panel Hole Size: 0.070" (1.78mm)
Mounting Type: Push In
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SMWS-1-19R,SMWS119,21030056,RPC2097,SMWS-1-19
Base Product Number: SMWS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309085-SMWS-1-19
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details