Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SLCSE2-750-3-01

Description
Win Source Part Number: 1309086-SLCSE2-750-3 -01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm) Height: 1.268" (32.21mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.730" (18.54mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCSE2-750-3-01,SLCS E2750301,RPC5064,SLC SE2-750- 3-01,SLCSE2-750- 3-01,SLCSE2-750- 3-01R,61012057 Base Product Number: SLCSE2
Request a Quote Datasheet
Description
Win Source Part Number: 1309086-SLCSE2-750-3 -01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm) Height: 1.268" (32.21mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.730" (18.54mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCSE2-750-3-01,SLCS E2750301,RPC5064,SLC SE2-750- 3-01,SLCSE2-750- 3-01,SLCSE2-750- 3-01R,61012057 Base Product Number: SLCSE2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309086-SLCSE2-750-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309086-SLCSE2-750-3-01
Win Source Part Number: 1309086-SLCSE2-750-3 -01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm) Height: 1.268" (32.21mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.730" (18.54mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCSE2-750-3-01,SLCS E2750301,RPC5064,SLC SE2-750- 3-01,SLCSE2-750- 3-01,SLCSE2-750- 3-01R,61012057 Base Product Number: SLCSE2

Win Source Part Number: 1309086-SLCSE2-750-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm)
Height: 1.268" (32.21mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.730" (18.54mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SLCSE2-750-3-01,SLCSE2750301,RPC5064,SLCSE2-750- 3-01,SLCSE2-750- 3-01,SLCSE2-750- 3-01R,61012057
Base Product Number: SLCSE2

Buy Now Datasheet
Cable Assembly - 490-SLCSE2-750-3-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-SLCSE2-750-3-01
Cable Assembly 490-SLCSE2-750-3-01
CBL CLIP WIRE SADDLE NAT ARROW Product overview: SLCSE2-750-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SLCSE2-750-3-01 can be used for catalog matching and distributor lookup.

CBL CLIP WIRE SADDLE NAT ARROW Product overview: SLCSE2-750-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SLCSE2-750-3-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1309086-SLCSE2-750-3-01 490-SLCSE2-750-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details