Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SLCSE2-250-3-01

Description
Win Source Part Number: 1309098-SLCSE2-250-3 -01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm) Height: 0.758" (19.25mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.220" (5.59mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5061,SLCSE2-250- 3-01R,SLCSE2-250- 3-01,SLCSE2-250- 3-01,61012033,SLCSE2 -250-3-01,SLCSE22503 01 Base Product Number: SLCSE2
Request a Quote Datasheet
Description
Win Source Part Number: 1309098-SLCSE2-250-3 -01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm) Height: 0.758" (19.25mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.220" (5.59mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5061,SLCSE2-250- 3-01R,SLCSE2-250- 3-01,SLCSE2-250- 3-01,61012033,SLCSE2 -250-3-01,SLCSE22503 01 Base Product Number: SLCSE2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309098-SLCSE2-250-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309098-SLCSE2-250-3-01
Win Source Part Number: 1309098-SLCSE2-250-3 -01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm) Height: 0.758" (19.25mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.220" (5.59mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5061,SLCSE2-250- 3-01R,SLCSE2-250- 3-01,SLCSE2-250- 3-01,61012033,SLCSE2 -250-3-01,SLCSE22503 01 Base Product Number: SLCSE2

Win Source Part Number: 1309098-SLCSE2-250-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.078" ~ 0.156" (1.98mm ~ 3.96mm)
Height: 0.758" (19.25mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.220" (5.59mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5061,SLCSE2-250- 3-01R,SLCSE2-250- 3-01,SLCSE2-250- 3-01,61012033,SLCSE2-250-3-01,SLCSE2250301
Base Product Number: SLCSE2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309098-SLCSE2-250-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details