Essentra Components Cable Supports and Fasteners - SLCSE-500-3-01 SLCSE-500-3-01

Description
Manufacturer: Essentra Components Win Source Part Number: 1095156-SLCSE-500-3- 01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.031" to 0.078" (0.79mm to 1.98mm) Height: 1.018" (25.86mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.470" (11.94mm) Panel Hole Size: 0.187" (4.75mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1095156-SLCSE-500-3- 01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.031" to 0.078" (0.79mm to 1.98mm) Height: 1.018" (25.86mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.470" (11.94mm) Panel Hole Size: 0.187" (4.75mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - SLCSE-500-3-01
1095156-SLCSE-500-3-01
Cable Supports and Fasteners - SLCSE-500-3-01 1095156-SLCSE-500-3-01
Manufacturer: Essentra Components Win Source Part Number: 1095156-SLCSE-500-3- 01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.031" to 0.078" (0.79mm to 1.98mm) Height: 1.018" (25.86mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.470" (11.94mm) Panel Hole Size: 0.187" (4.75mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 1095156-SLCSE-500-3-01
Packaging: Bulk
Type: Clip, Wire Saddle
Color: Natural
Material Flammability Rating: UL94 V-2
Mounting: Arrowhead, Winged
Panel Thickness: 0.031" to 0.078" (0.79mm to 1.98mm)
Height: 1.018" (25.86mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.470" (11.94mm)
Panel Hole Size: 0.187" (4.75mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 490-SLCSE-500-3-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-SLCSE-500-3-01
Cable Assembly 490-SLCSE-500-3-01
CBL CLIP WIRE SADDLE NAT ARROW Product overview: SLCSE-500-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SLCSE-500-3-01 can be used for catalog matching and distributor lookup.

CBL CLIP WIRE SADDLE NAT ARROW Product overview: SLCSE-500-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SLCSE-500-3-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1095156-SLCSE-500-3-01 490-SLCSE-500-3-01
Product Name Cable Supports and Fasteners - SLCSE-500-3-01 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details