Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SLCS-500-4-01

Description
Win Source Part Number: 1309092-SLCS-500-4-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.040" (26.42mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCS-500- 4-01,SLCS-500- 4-01,SLCS-500- 4-01R,SLCS500401,210 12018 Base Product Number: SLCS
Request a Quote Datasheet
Description
Win Source Part Number: 1309092-SLCS-500-4-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.040" (26.42mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCS-500- 4-01,SLCS-500- 4-01,SLCS-500- 4-01R,SLCS500401,210 12018 Base Product Number: SLCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309092-SLCS-500-4-01
Cables, Wires - Management - Cable Supports and Fasteners 1309092-SLCS-500-4-01
Win Source Part Number: 1309092-SLCS-500-4-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.040" (26.42mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.438" (11.13mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCS-500- 4-01,SLCS-500- 4-01,SLCS-500- 4-01R,SLCS500401,210 12018 Base Product Number: SLCS

Win Source Part Number: 1309092-SLCS-500-4-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.040" (26.42mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.438" (11.13mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SLCS-500- 4-01,SLCS-500- 4-01,SLCS-500- 4-01R,SLCS500401,21012018
Base Product Number: SLCS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309092-SLCS-500-4-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details