Win Source Part Number: 1090043-SLCS-370-6-0
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.035" (26.30mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.313" (7.95mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
Alternative Parts (Cross-Reference): VWS3775-C; VWS3750-C; WS75-25-MSLCS-370- 6-01;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 21012011,SLCS-370- 6-01,SLCS-370- 6-01-ND,SLCS370601,S
Base Product Number: SLCS
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1090043-SLCS-370-6-01 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |