Essentra Components Cable Supports and Fasteners - SLCS-370-3-01 SLCS-370-3-01

Description
Manufacturer: Essentra Components Win Source Part Number: 771793-SLCS-370-3-01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 0.848" (21.54mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.313" (7.95mm) Panel Hole Size: 0.187" (4.75mm) Categories: Cables, Wires - Management Introduction Date: January 17, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 771793-SLCS-370-3-01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 0.848" (21.54mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.313" (7.95mm) Panel Hole Size: 0.187" (4.75mm) Categories: Cables, Wires - Management Introduction Date: January 17, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - SLCS-370-3-01
771793-SLCS-370-3-01
Cable Supports and Fasteners - SLCS-370-3-01 771793-SLCS-370-3-01
Manufacturer: Essentra Components Win Source Part Number: 771793-SLCS-370-3-01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 0.848" (21.54mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.313" (7.95mm) Panel Hole Size: 0.187" (4.75mm) Categories: Cables, Wires - Management Introduction Date: January 17, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 771793-SLCS-370-3-01
Packaging: Bulk
Type: Clip, Wire Saddle
Color: Natural
Material Flammability Rating: UL94 V-2
Mounting: Arrowhead, Winged
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 0.848" (21.54mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.313" (7.95mm)
Panel Hole Size: 0.187" (4.75mm)
Categories: Cables, Wires - Management
Introduction Date: January 17, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771793-SLCS-370-3-01
Product Name Cable Supports and Fasteners - SLCS-370-3-01
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers