Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SLCS-370-16-01

Description
Win Source Part Number: 1309095-SLCS-370-16- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.660" (42.16mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.313" (7.95mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCS3701601,SLCS-370 -16-01R,RPC1265,2101 2016,SLCS-370-16-01 Base Product Number: SLCS
Request a Quote Datasheet
Description
Win Source Part Number: 1309095-SLCS-370-16- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.660" (42.16mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.313" (7.95mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCS3701601,SLCS-370 -16-01R,RPC1265,2101 2016,SLCS-370-16-01 Base Product Number: SLCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309095-SLCS-370-16-01
Cables, Wires - Management - Cable Supports and Fasteners 1309095-SLCS-370-16-01
Win Source Part Number: 1309095-SLCS-370-16- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.660" (42.16mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.313" (7.95mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLCS3701601,SLCS-370 -16-01R,RPC1265,2101 2016,SLCS-370-16-01 Base Product Number: SLCS

Win Source Part Number: 1309095-SLCS-370-16-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.660" (42.16mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.313" (7.95mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SLCS3701601,SLCS-370-16-01R,RPC1265,21012016,SLCS-370-16-01
Base Product Number: SLCS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309095-SLCS-370-16-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details