Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SLCS-250-6-01

Description
Win Source Part Number: 1053304-SLCS-250-6-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 0.905" (22.99mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.188" (4.78mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged Alternative Parts (Cross-Reference): VWS3775-C; VWS3750-C; WS25-25-M; 1-604772-9SLCS-250- 6-01; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 21012003,RPC5051,SLC S-250- 6-01,SLCS-250- 6-01-ND,SLCS-250- 6-01-NDR,SLCS-250-6- 01-ND,SLCS250601 Base Product Number: SLCS
Request a Quote Datasheet
Description
Win Source Part Number: 1053304-SLCS-250-6-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 0.905" (22.99mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.188" (4.78mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged Alternative Parts (Cross-Reference): VWS3775-C; VWS3750-C; WS25-25-M; 1-604772-9SLCS-250- 6-01; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 21012003,RPC5051,SLC S-250- 6-01,SLCS-250- 6-01-ND,SLCS-250- 6-01-NDR,SLCS-250-6- 01-ND,SLCS250601 Base Product Number: SLCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1053304-SLCS-250-6-01
Cables, Wires - Management - Cable Supports and Fasteners 1053304-SLCS-250-6-01
Win Source Part Number: 1053304-SLCS-250-6-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 0.905" (22.99mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.250" (6.35mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.188" (4.78mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged Alternative Parts (Cross-Reference): VWS3775-C; VWS3750-C; WS25-25-M; 1-604772-9SLCS-250- 6-01; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 21012003,RPC5051,SLC S-250- 6-01,SLCS-250- 6-01-ND,SLCS-250- 6-01-NDR,SLCS-250-6- 01-ND,SLCS250601 Base Product Number: SLCS

Win Source Part Number: 1053304-SLCS-250-6-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 0.905" (22.99mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.250" (6.35mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.188" (4.78mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
Alternative Parts (Cross-Reference): VWS3775-C; VWS3750-C; WS25-25-M; 1-604772-9SLCS-250- 6-01;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 21012003,RPC5051,SLCS-250- 6-01,SLCS-250- 6-01-ND,SLCS-250- 6-01-NDR,SLCS-250-6-01-ND,SLCS250601
Base Product Number: SLCS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053304-SLCS-250-6-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details