Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SKLO-550-01

Description
Win Source Part Number: 1309166-SKLO-550-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 1.313" (33.35mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.219" (5.56mm) Type Attributes: Side Entry, Standoff Opening Size: 0.500" ~ 0.600" (12.70mm ~ 15.24mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1865,SKLO55001,SK LO-550-01R,21139012, SKLO-550-01 Base Product Number: SKLO
Request a Quote Datasheet
Description
Win Source Part Number: 1309166-SKLO-550-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 1.313" (33.35mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.219" (5.56mm) Type Attributes: Side Entry, Standoff Opening Size: 0.500" ~ 0.600" (12.70mm ~ 15.24mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1865,SKLO55001,SK LO-550-01R,21139012, SKLO-550-01 Base Product Number: SKLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309166-SKLO-550-01
Cables, Wires - Management - Cable Supports and Fasteners 1309166-SKLO-550-01
Win Source Part Number: 1309166-SKLO-550-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 1.313" (33.35mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.219" (5.56mm) Type Attributes: Side Entry, Standoff Opening Size: 0.500" ~ 0.600" (12.70mm ~ 15.24mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1865,SKLO55001,SK LO-550-01R,21139012, SKLO-550-01 Base Product Number: SKLO

Win Source Part Number: 1309166-SKLO-550-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, KURLY-LOK
Type: Clip, Twist Lock
Color: Natural
Features: Flame Retardant
Package: Bulk
Length: 1.313" (33.35mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.219" (5.56mm)
Type Attributes: Side Entry, Standoff
Opening Size: 0.500" ~ 0.600" (12.70mm ~ 15.24mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC1865,SKLO55001,SKLO-550-01R,21139012,SKLO-550-01
Base Product Number: SKLO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309166-SKLO-550-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details