Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SKL45-450

Description
Win Source Part Number: 1309167-SKL45-450 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 1.120" (28.45mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.300" (33.02mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: 45° Entry, Standoff Opening Size: 0.400" ~ 0.470" (10.16mm ~ 11.94mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1643,SKL45450,SKL 45-450R,61139017,SKL 45-450 Base Product Number: SKL45
Request a Quote Datasheet
Description
Win Source Part Number: 1309167-SKL45-450 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 1.120" (28.45mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.300" (33.02mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: 45° Entry, Standoff Opening Size: 0.400" ~ 0.470" (10.16mm ~ 11.94mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1643,SKL45450,SKL 45-450R,61139017,SKL 45-450 Base Product Number: SKL45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309167-SKL45-450
Cables, Wires - Management - Cable Supports and Fasteners 1309167-SKL45-450
Win Source Part Number: 1309167-SKL45-450 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 1.120" (28.45mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.300" (33.02mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: 45° Entry, Standoff Opening Size: 0.400" ~ 0.470" (10.16mm ~ 11.94mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1643,SKL45450,SKL 45-450R,61139017,SKL 45-450 Base Product Number: SKL45

Win Source Part Number: 1309167-SKL45-450
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, KURLY-LOK
Type: Clip, Twist Lock
Color: Natural
Features: Flame Retardant
Package: Bulk
Length: 1.120" (28.45mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.300" (33.02mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: 45° Entry, Standoff
Opening Size: 0.400" ~ 0.470" (10.16mm ~ 11.94mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC1643,SKL45450,SKL45-450R,61139017,SKL45-450
Base Product Number: SKL45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309167-SKL45-450
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details