Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SKL45-250

Description
Win Source Part Number: 1309168-SKL45-250 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 0.980" (24.89mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.050" (26.67mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: 45° Entry, Standoff Opening Size: 0.150" ~ 0.250" (3.81mm ~ 6.35mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SKL45250,SKL45-250R, 61139015 Base Product Number: SKL45
Request a Quote Datasheet
Description
Win Source Part Number: 1309168-SKL45-250 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 0.980" (24.89mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.050" (26.67mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: 45° Entry, Standoff Opening Size: 0.150" ~ 0.250" (3.81mm ~ 6.35mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SKL45250,SKL45-250R, 61139015 Base Product Number: SKL45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309168-SKL45-250
Cables, Wires - Management - Cable Supports and Fasteners 1309168-SKL45-250
Win Source Part Number: 1309168-SKL45-250 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KURLY-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Length: 0.980" (24.89mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.050" (26.67mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: 45° Entry, Standoff Opening Size: 0.150" ~ 0.250" (3.81mm ~ 6.35mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SKL45250,SKL45-250R, 61139015 Base Product Number: SKL45

Win Source Part Number: 1309168-SKL45-250
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, KURLY-LOK
Type: Clip, Twist Lock
Color: Natural
Features: Flame Retardant
Package: Bulk
Length: 0.980" (24.89mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.050" (26.67mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: 45° Entry, Standoff
Opening Size: 0.150" ~ 0.250" (3.81mm ~ 6.35mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SKL45250,SKL45-250R,61139015
Base Product Number: SKL45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309168-SKL45-250
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details