Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHR-C4

Description
Win Source Part Number: 1309118-SHR-C4 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, C-Type Color: Black Package: Bulk Length: 1.180" (29.97mm) Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.490" (12.44mm) Type Attributes: Hinged, Locking Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm) Panel Hole Size: 0.374" (9.50mm), Square Mounting Type: Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 1309118-SHR-C4 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, C-Type Color: Black Package: Bulk Length: 1.180" (29.97mm) Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.490" (12.44mm) Type Attributes: Hinged, Locking Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm) Panel Hole Size: 0.374" (9.50mm), Square Mounting Type: Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309118-SHR-C4
Cables, Wires - Management - Cable Supports and Fasteners 1309118-SHR-C4
Win Source Part Number: 1309118-SHR-C4 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, C-Type Color: Black Package: Bulk Length: 1.180" (29.97mm) Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.490" (12.44mm) Type Attributes: Hinged, Locking Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm) Panel Hole Size: 0.374" (9.50mm), Square Mounting Type: Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1309118-SHR-C4
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, C-Type
Color: Black
Package: Bulk
Length: 1.180" (29.97mm)
Material Flammability Rating: UL94 V-2
Standard Package: 500
Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.490" (12.44mm)
Type Attributes: Hinged, Locking
Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm)
Panel Hole Size: 0.374" (9.50mm), Square
Mounting Type: Arrowhead
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309118-SHR-C4
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details