Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHR-C1

Description
Win Source Part Number: 1309117-SHR-C1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, C-Type Color: Black Package: Bulk Length: 1.140" (28.96mm) Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm) Height: 1.410" (35.81mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.490" (12.44mm) Type Attributes: Hinged, Locking Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm) Panel Hole Size: 0.252" (6.40mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 1309117-SHR-C1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, C-Type Color: Black Package: Bulk Length: 1.140" (28.96mm) Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm) Height: 1.410" (35.81mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.490" (12.44mm) Type Attributes: Hinged, Locking Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm) Panel Hole Size: 0.252" (6.40mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309117-SHR-C1
Cables, Wires - Management - Cable Supports and Fasteners 1309117-SHR-C1
Win Source Part Number: 1309117-SHR-C1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, C-Type Color: Black Package: Bulk Length: 1.140" (28.96mm) Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm) Height: 1.410" (35.81mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.490" (12.44mm) Type Attributes: Hinged, Locking Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm) Panel Hole Size: 0.252" (6.40mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1309117-SHR-C1
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, C-Type
Color: Black
Package: Bulk
Length: 1.140" (28.96mm)
Material Flammability Rating: UL94 V-2
Standard Package: 500
Panel Thickness: 0.031" ~ 0.079" (0.79mm ~ 2.00mm)
Height: 1.410" (35.81mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.490" (12.44mm)
Type Attributes: Hinged, Locking
Opening Size: 0.787" ~ 0.984" (19.99mm ~ 24.99mm)
Panel Hole Size: 0.252" (6.40mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309117-SHR-C1
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details