Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-32-PPB

Description
Win Source Part Number: 1308613-SHR-32-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 49.21' (15.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.050" (1.27mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 1.260" (32.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q6413216,SHR-32-PPB, RPC5046,T1608313 Base Product Number: SHR-32
Request a Quote Datasheet
Description
Win Source Part Number: 1308613-SHR-32-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 49.21' (15.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.050" (1.27mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 1.260" (32.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q6413216,SHR-32-PPB, RPC5046,T1608313 Base Product Number: SHR-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308613-SHR-32-PPB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308613-SHR-32-PPB
Win Source Part Number: 1308613-SHR-32-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 49.21' (15.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.050" (1.27mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 1.260" (32.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q6413216,SHR-32-PPB, RPC5046,T1608313 Base Product Number: SHR-32

Win Source Part Number: 1308613-SHR-32-PPB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 49.21' (15.00m)
Standard Package: 1
Material: Polypropylene (PP)
Type Attributes: Slit Harness
Wall Thickness: 0.050" (1.27mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 1.260" (32.00mm)
Diameter - Inside, Expanded: 1.260" (32.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: Q6413216,SHR-32-PPB,RPC5046,T1608313
Base Product Number: SHR-32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308613-SHR-32-PPB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details