Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-32-6V0B

Description
Win Source Part Number: 1308612-SHR-32-6V0B Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 49.21' (15.00m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.050" (1.27mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 1.260" (32.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-32-6V0B,RPC5045 Base Product Number: SHR-32
Request a Quote Datasheet
Description
Win Source Part Number: 1308612-SHR-32-6V0B Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 49.21' (15.00m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.050" (1.27mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 1.260" (32.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-32-6V0B,RPC5045 Base Product Number: SHR-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308612-SHR-32-6V0B
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308612-SHR-32-6V0B
Win Source Part Number: 1308612-SHR-32-6V0B Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 49.21' (15.00m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.050" (1.27mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 1.260" (32.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-32-6V0B,RPC5045 Base Product Number: SHR-32

Win Source Part Number: 1308612-SHR-32-6V0B
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 49.21' (15.00m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polyamide (PA6), Nylon 6
Type Attributes: Slit Harness
Wall Thickness: 0.050" (1.27mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 1.260" (32.00mm)
Diameter - Inside, Expanded: 1.260" (32.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-32-6V0B,RPC5045
Base Product Number: SHR-32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308612-SHR-32-6V0B
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details