Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-25-PPB

Description
Win Source Part Number: 1308614-SHR-25-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 65.62' (20.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.039" (0.99mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.984" (25.00mm) Diameter - Inside, Expanded: 0.984" (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-25-PPB,RPC5043,S HR-25-PPBR,SHR25PPB, 61024028 Base Product Number: SHR-25
Request a Quote Datasheet
Description
Win Source Part Number: 1308614-SHR-25-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 65.62' (20.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.039" (0.99mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.984" (25.00mm) Diameter - Inside, Expanded: 0.984" (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-25-PPB,RPC5043,S HR-25-PPBR,SHR25PPB, 61024028 Base Product Number: SHR-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308614-SHR-25-PPB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308614-SHR-25-PPB
Win Source Part Number: 1308614-SHR-25-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 65.62' (20.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.039" (0.99mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.984" (25.00mm) Diameter - Inside, Expanded: 0.984" (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-25-PPB,RPC5043,S HR-25-PPBR,SHR25PPB, 61024028 Base Product Number: SHR-25

Win Source Part Number: 1308614-SHR-25-PPB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 65.62' (20.00m)
Standard Package: 1
Material: Polypropylene (PP)
Type Attributes: Slit Harness
Wall Thickness: 0.039" (0.99mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.984" (25.00mm)
Diameter - Inside, Expanded: 0.984" (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-25-PPB,RPC5043,SHR-25-PPBR,SHR25PPB,61024028
Base Product Number: SHR-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308614-SHR-25-PPB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details