Win Source Part Number: 1308616-SHR-20-6V0B
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 98.43' (30.00m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polyamide (PA6), Nylon 6
Type Attributes: Slit Harness
Wall Thickness: 0.035" (0.89mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.787" (20.00mm)
Diameter - Inside, Expanded: 0.906" (23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-20-6V0B,RPC1864,
Base Product Number: SHR-20
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308616-SHR-20-6V0B |
| Product Name | Cables, Wires - Management - Spiral Wrap, Expandable Sleeving |