Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-20-6NB

Description
Win Source Part Number: 1308615-SHR-20-6NB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 98.43' (30.00m) Material Flammability Rating: UL94 V-2 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.035" (0.89mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.787" (20.00mm) Diameter - Inside, Expanded: 0.906" (23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-20-6NB,61024008, RPC5041,SHR206NB,SHR -20-6NBR Base Product Number: SHR-20
Request a Quote Datasheet
Description
Win Source Part Number: 1308615-SHR-20-6NB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 98.43' (30.00m) Material Flammability Rating: UL94 V-2 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.035" (0.89mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.787" (20.00mm) Diameter - Inside, Expanded: 0.906" (23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-20-6NB,61024008, RPC5041,SHR206NB,SHR -20-6NBR Base Product Number: SHR-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308615-SHR-20-6NB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308615-SHR-20-6NB
Win Source Part Number: 1308615-SHR-20-6NB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 98.43' (30.00m) Material Flammability Rating: UL94 V-2 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.035" (0.89mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.787" (20.00mm) Diameter - Inside, Expanded: 0.906" (23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-20-6NB,61024008, RPC5041,SHR206NB,SHR -20-6NBR Base Product Number: SHR-20

Win Source Part Number: 1308615-SHR-20-6NB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 98.43' (30.00m)
Material Flammability Rating: UL94 V-2
Standard Package: 1
Material: Polyamide (PA6), Nylon 6
Type Attributes: Slit Harness
Wall Thickness: 0.035" (0.89mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.787" (20.00mm)
Diameter - Inside, Expanded: 0.906" (23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-20-6NB,61024008,RPC5041,SHR206NB,SHR-20-6NBR
Base Product Number: SHR-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308615-SHR-20-6NB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details