Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-15-6NB

Description
Win Source Part Number: 1308618-SHR-15-6NB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 164' (50.00m) Material Flammability Rating: UL94 V-2 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.591" (15.00mm) Diameter - Inside, Expanded: 0.630" (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61024007,SHR156NB,SH R-15-6NB,SHR-15-6NBR ,RPC5038 Base Product Number: SHR-15
Request a Quote Datasheet
Description
Win Source Part Number: 1308618-SHR-15-6NB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 164' (50.00m) Material Flammability Rating: UL94 V-2 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.591" (15.00mm) Diameter - Inside, Expanded: 0.630" (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61024007,SHR156NB,SH R-15-6NB,SHR-15-6NBR ,RPC5038 Base Product Number: SHR-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308618-SHR-15-6NB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308618-SHR-15-6NB
Win Source Part Number: 1308618-SHR-15-6NB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 164' (50.00m) Material Flammability Rating: UL94 V-2 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.591" (15.00mm) Diameter - Inside, Expanded: 0.630" (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61024007,SHR156NB,SH R-15-6NB,SHR-15-6NBR ,RPC5038 Base Product Number: SHR-15

Win Source Part Number: 1308618-SHR-15-6NB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 164' (50.00m)
Material Flammability Rating: UL94 V-2
Standard Package: 1
Material: Polyamide (PA6), Nylon 6
Type Attributes: Slit Harness
Wall Thickness: 0.032" (0.81mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.591" (15.00mm)
Diameter - Inside, Expanded: 0.630" (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61024007,SHR156NB,SHR-15-6NB,SHR-15-6NBR,RPC5038
Base Product Number: SHR-15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308618-SHR-15-6NB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details