Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-08-PPB

Description
Win Source Part Number: 1308621-SHR-08-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.315" (8.00mm) Diameter - Inside, Expanded: 0.394" (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-08-PPBR,SHR-08-P PB,SHR08PPB,61024025 ,RPC5037 Base Product Number: SHR-08
Request a Quote Datasheet
Description
Win Source Part Number: 1308621-SHR-08-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.315" (8.00mm) Diameter - Inside, Expanded: 0.394" (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-08-PPBR,SHR-08-P PB,SHR08PPB,61024025 ,RPC5037 Base Product Number: SHR-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308621-SHR-08-PPB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308621-SHR-08-PPB
Win Source Part Number: 1308621-SHR-08-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.315" (8.00mm) Diameter - Inside, Expanded: 0.394" (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-08-PPBR,SHR-08-P PB,SHR08PPB,61024025 ,RPC5037 Base Product Number: SHR-08

Win Source Part Number: 1308621-SHR-08-PPB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 328' (100.00m)
Standard Package: 1
Material: Polypropylene (PP)
Type Attributes: Slit Harness
Wall Thickness: 0.032" (0.81mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.315" (8.00mm)
Diameter - Inside, Expanded: 0.394" (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-08-PPBR,SHR-08-PPB,SHR08PPB,61024025,RPC5037
Base Product Number: SHR-08

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308621-SHR-08-PPB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details