Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-08-6V0B

Description
Win Source Part Number: 1308620-SHR-08-6V0B Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.315" (8.00mm) Diameter - Inside, Expanded: 0.394" (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-08-6V0BR,RPC5036 ,61024021,SHR086V0B, SHR-08-6V0B Base Product Number: SHR-08
Request a Quote Datasheet
Description
Win Source Part Number: 1308620-SHR-08-6V0B Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.315" (8.00mm) Diameter - Inside, Expanded: 0.394" (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-08-6V0BR,RPC5036 ,61024021,SHR086V0B, SHR-08-6V0B Base Product Number: SHR-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308620-SHR-08-6V0B
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308620-SHR-08-6V0B
Win Source Part Number: 1308620-SHR-08-6V0B Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyamide (PA6), Nylon 6 Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.315" (8.00mm) Diameter - Inside, Expanded: 0.394" (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-08-6V0BR,RPC5036 ,61024021,SHR086V0B, SHR-08-6V0B Base Product Number: SHR-08

Win Source Part Number: 1308620-SHR-08-6V0B
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 328' (100.00m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polyamide (PA6), Nylon 6
Type Attributes: Slit Harness
Wall Thickness: 0.032" (0.81mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.315" (8.00mm)
Diameter - Inside, Expanded: 0.394" (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-08-6V0BR,RPC5036,61024021,SHR086V0B,SHR-08-6V0B
Base Product Number: SHR-08

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308620-SHR-08-6V0B
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details