Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-05-PPB

Description
Win Source Part Number: 1308622-SHR-05-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.197" (5.00mm) Diameter - Inside, Expanded: 0.236" (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-05-PPB,RPC5034 Base Product Number: SHR-05
Request a Quote Datasheet
Description
Win Source Part Number: 1308622-SHR-05-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.197" (5.00mm) Diameter - Inside, Expanded: 0.236" (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-05-PPB,RPC5034 Base Product Number: SHR-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308622-SHR-05-PPB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308622-SHR-05-PPB
Win Source Part Number: 1308622-SHR-05-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 328' (100.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.197" (5.00mm) Diameter - Inside, Expanded: 0.236" (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-05-PPB,RPC5034 Base Product Number: SHR-05

Win Source Part Number: 1308622-SHR-05-PPB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 328' (100.00m)
Standard Package: 1
Material: Polypropylene (PP)
Type Attributes: Slit Harness
Wall Thickness: 0.032" (0.81mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.197" (5.00mm)
Diameter - Inside, Expanded: 0.236" (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-05-PPB,RPC5034
Base Product Number: SHR-05

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308622-SHR-05-PPB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details