Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHKE-8-01

Description
Win Source Part Number: 1309081-SHKE-8-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.710" (18.03mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.640" (41.66mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.280" (7.11mm) Type Attributes: Round, Standoff Opening Size: 0.540" L x 0.810" H (13.72mm x 20.57mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: SHKE-8
Request a Quote Datasheet
Description
Win Source Part Number: 1309081-SHKE-8-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.710" (18.03mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.640" (41.66mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.280" (7.11mm) Type Attributes: Round, Standoff Opening Size: 0.540" L x 0.810" H (13.72mm x 20.57mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: SHKE-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309081-SHKE-8-01
Cables, Wires - Management - Cable Supports and Fasteners 1309081-SHKE-8-01
Win Source Part Number: 1309081-SHKE-8-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.710" (18.03mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.640" (41.66mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.280" (7.11mm) Type Attributes: Round, Standoff Opening Size: 0.540" L x 0.810" H (13.72mm x 20.57mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: SHKE-8

Win Source Part Number: 1309081-SHKE-8-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 0.710" (18.03mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.640" (41.66mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.280" (7.11mm)
Type Attributes: Round, Standoff
Opening Size: 0.540" L x 0.810" H (13.72mm x 20.57mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Base Product Number: SHKE-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309081-SHKE-8-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details