Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHK-6-01

Description
Win Source Part Number: 1309082-SHK-6-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.710" (18.03mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.145" (29.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.280" (7.11mm) Type Attributes: Round, Standoff Opening Size: 0.540" L x 0.540" H (13.72mm x 13.72mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61012111,RPC5028,SHK -6-01,SHK-6-01R,SHK6 01 Base Product Number: SHK-6
Request a Quote Datasheet
Description
Win Source Part Number: 1309082-SHK-6-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.710" (18.03mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.145" (29.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.280" (7.11mm) Type Attributes: Round, Standoff Opening Size: 0.540" L x 0.540" H (13.72mm x 13.72mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61012111,RPC5028,SHK -6-01,SHK-6-01R,SHK6 01 Base Product Number: SHK-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309082-SHK-6-01
Cables, Wires - Management - Cable Supports and Fasteners 1309082-SHK-6-01
Win Source Part Number: 1309082-SHK-6-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.710" (18.03mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.145" (29.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.280" (7.11mm) Type Attributes: Round, Standoff Opening Size: 0.540" L x 0.540" H (13.72mm x 13.72mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61012111,RPC5028,SHK -6-01,SHK-6-01R,SHK6 01 Base Product Number: SHK-6

Win Source Part Number: 1309082-SHK-6-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 0.710" (18.03mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.145" (29.08mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.280" (7.11mm)
Type Attributes: Round, Standoff
Opening Size: 0.540" L x 0.540" H (13.72mm x 13.72mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61012111,RPC5028,SHK-6-01,SHK-6-01R,SHK601
Base Product Number: SHK-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309082-SHK-6-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Low Outgassing Cable Assembly - 60050A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details