Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHC-44

Description
Win Source Part Number: 1309125-SHC-44 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.688" ~ 0.813" (17.48mm ~ 20.65mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC-44,61011006,RPC1 261,SHC-44R,SHC44
Request a Quote Datasheet
Description
Win Source Part Number: 1309125-SHC-44 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.688" ~ 0.813" (17.48mm ~ 20.65mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC-44,61011006,RPC1 261,SHC-44R,SHC44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309125-SHC-44
Cables, Wires - Management - Cable Supports and Fasteners 1309125-SHC-44
Win Source Part Number: 1309125-SHC-44 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.688" ~ 0.813" (17.48mm ~ 20.65mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC-44,61011006,RPC1 261,SHC-44R,SHC44

Win Source Part Number: 1309125-SHC-44
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, Hose
Color: White
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.220" (5.59mm)
Opening Size: 0.688" ~ 0.813" (17.48mm ~ 20.65mm)
Material Thickness: 0.070" (1.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHC-44,61011006,RPC1261,SHC-44R,SHC44

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309125-SHC-44
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details