Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHC-134

Description
Win Source Part Number: 1309121-SHC-134 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.400" (10.16mm) Opening Size: 2.125" ~ 2.375" (53.97mm ~ 60.32mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61011016,SHC-134R,SH C134
Request a Quote Datasheet
Description
Win Source Part Number: 1309121-SHC-134 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.400" (10.16mm) Opening Size: 2.125" ~ 2.375" (53.97mm ~ 60.32mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61011016,SHC-134R,SH C134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309121-SHC-134
Cables, Wires - Management - Cable Supports and Fasteners 1309121-SHC-134
Win Source Part Number: 1309121-SHC-134 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.400" (10.16mm) Opening Size: 2.125" ~ 2.375" (53.97mm ~ 60.32mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61011016,SHC-134R,SH C134

Win Source Part Number: 1309121-SHC-134
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, Hose
Color: White
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.400" (10.16mm)
Opening Size: 2.125" ~ 2.375" (53.97mm ~ 60.32mm)
Material Thickness: 0.070" (1.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61011016,SHC-134R,SHC134

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309121-SHC-134
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers