Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SFCC-8-01A-RT

Description
Win Source Part Number: 1309116-SFCC-8-01A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Flat C-Type Color: Natural Package: Bulk Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.263" (6.68mm) Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Split Opening Size: 0.375" L x 0.125" H (9.52mm x 3.18mm) Adhesive: Acrylic Based (RMS-15) Screw Size: #6 Mounting Type: Adhesive, Fastener ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1128,SFCC-8-01A-R TR,SFCC-8-01A-RT,311 76004,SFCC801ART Base Product Number: SFCC-8
Request a Quote Datasheet
Description
Win Source Part Number: 1309116-SFCC-8-01A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Flat C-Type Color: Natural Package: Bulk Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.263" (6.68mm) Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Split Opening Size: 0.375" L x 0.125" H (9.52mm x 3.18mm) Adhesive: Acrylic Based (RMS-15) Screw Size: #6 Mounting Type: Adhesive, Fastener ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1128,SFCC-8-01A-R TR,SFCC-8-01A-RT,311 76004,SFCC801ART Base Product Number: SFCC-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309116-SFCC-8-01A-RT
Cables, Wires - Management - Cable Supports and Fasteners 1309116-SFCC-8-01A-RT
Win Source Part Number: 1309116-SFCC-8-01A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Flat C-Type Color: Natural Package: Bulk Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.263" (6.68mm) Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Split Opening Size: 0.375" L x 0.125" H (9.52mm x 3.18mm) Adhesive: Acrylic Based (RMS-15) Screw Size: #6 Mounting Type: Adhesive, Fastener ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1128,SFCC-8-01A-R TR,SFCC-8-01A-RT,311 76004,SFCC801ART Base Product Number: SFCC-8

Win Source Part Number: 1309116-SFCC-8-01A-RT
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Flat C-Type
Color: Natural
Package: Bulk
Length: 1.000" (25.40mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Height: 0.263" (6.68mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 1.000" (25.40mm)
Type Attributes: Split
Opening Size: 0.375" L x 0.125" H (9.52mm x 3.18mm)
Adhesive: Acrylic Based (RMS-15)
Screw Size: #6
Mounting Type: Adhesive, Fastener
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC1128,SFCC-8-01A-RTR,SFCC-8-01A-RT,31176004,SFCC801ART
Base Product Number: SFCC-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309116-SFCC-8-01A-RT
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details