Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SFCC-4-01A-RT

Description
Win Source Part Number: 1051428-SFCC-4-01A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Flat C-Type Color: Natural Package: Bulk Length: 0.672" (17.07mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Type Attributes: Split Opening Size: 0.250" L x 0.125" H (6.35mm x 3.18mm) Adhesive: Acrylic Based (RMS-15) Screw Size: #4 Mounting Type: Adhesive, Fastener Alternative Parts (Cross-Reference): CCH38-S10-C; CCH19-S10-C; CCH31-S10-CSFCC-4-01 -A-RT; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1862,SFCC-4-01A-R T-NDR,31176003,SFCC4 01ART,SFCC-4-01A-RT- ND Base Product Number: SFCC-4
Request a Quote Datasheet
Description
Win Source Part Number: 1051428-SFCC-4-01A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Flat C-Type Color: Natural Package: Bulk Length: 0.672" (17.07mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Type Attributes: Split Opening Size: 0.250" L x 0.125" H (6.35mm x 3.18mm) Adhesive: Acrylic Based (RMS-15) Screw Size: #4 Mounting Type: Adhesive, Fastener Alternative Parts (Cross-Reference): CCH38-S10-C; CCH19-S10-C; CCH31-S10-CSFCC-4-01 -A-RT; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1862,SFCC-4-01A-R T-NDR,31176003,SFCC4 01ART,SFCC-4-01A-RT- ND Base Product Number: SFCC-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1051428-SFCC-4-01A-RT
Cables, Wires - Management - Cable Supports and Fasteners 1051428-SFCC-4-01A-RT
Win Source Part Number: 1051428-SFCC-4-01A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Flat C-Type Color: Natural Package: Bulk Length: 0.672" (17.07mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Type Attributes: Split Opening Size: 0.250" L x 0.125" H (6.35mm x 3.18mm) Adhesive: Acrylic Based (RMS-15) Screw Size: #4 Mounting Type: Adhesive, Fastener Alternative Parts (Cross-Reference): CCH38-S10-C; CCH19-S10-C; CCH31-S10-CSFCC-4-01 -A-RT; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1862,SFCC-4-01A-R T-NDR,31176003,SFCC4 01ART,SFCC-4-01A-RT- ND Base Product Number: SFCC-4

Win Source Part Number: 1051428-SFCC-4-01A-RT
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Flat C-Type
Color: Natural
Package: Bulk
Length: 0.672" (17.07mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Height: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.500" (12.70mm)
Type Attributes: Split
Opening Size: 0.250" L x 0.125" H (6.35mm x 3.18mm)
Adhesive: Acrylic Based (RMS-15)
Screw Size: #4
Mounting Type: Adhesive, Fastener
Alternative Parts (Cross-Reference): CCH38-S10-C; CCH19-S10-C; CCH31-S10-CSFCC-4-01-A-RT;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC1862,SFCC-4-01A-RT-NDR,31176003,SFCC401ART,SFCC-4-01A-RT-ND
Base Product Number: SFCC-4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1051428-SFCC-4-01A-RT
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details