Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SCCB-5-19

Description
Win Source Part Number: 1309106-SCCB-5-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.540" (39.12mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.866" (22.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC3218,SCCB-5-19 Base Product Number: SCCB-5
Request a Quote Datasheet
Description
Win Source Part Number: 1309106-SCCB-5-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.540" (39.12mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.866" (22.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC3218,SCCB-5-19 Base Product Number: SCCB-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309106-SCCB-5-19
Cables, Wires - Management - Cable Supports and Fasteners 1309106-SCCB-5-19
Win Source Part Number: 1309106-SCCB-5-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.540" (39.12mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.866" (22.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC3218,SCCB-5-19 Base Product Number: SCCB-5

Win Source Part Number: 1309106-SCCB-5-19
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Features: Flame Retardant
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm)
Height: 1.540" (39.12mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.310" (7.87mm)
Type Attributes: Flat Side, Standoff
Opening Size: 0.866" (22.00mm)
Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC3218,SCCB-5-19
Base Product Number: SCCB-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309106-SCCB-5-19
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details