Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SCCA-3-01

Description
Win Source Part Number: 1309110-SCCA-3-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 0.980" (24.89mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.433" (11.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5004,SCCA-3-01 Base Product Number: SCCA-3
Request a Quote Datasheet
Description
Win Source Part Number: 1309110-SCCA-3-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 0.980" (24.89mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.433" (11.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5004,SCCA-3-01 Base Product Number: SCCA-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309110-SCCA-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309110-SCCA-3-01
Win Source Part Number: 1309110-SCCA-3-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 0.980" (24.89mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.433" (11.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5004,SCCA-3-01 Base Product Number: SCCA-3

Win Source Part Number: 1309110-SCCA-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm)
Height: 0.980" (24.89mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.310" (7.87mm)
Type Attributes: Flat Side, Standoff
Opening Size: 0.433" (11.00mm)
Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5004,SCCA-3-01
Base Product Number: SCCA-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309110-SCCA-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details