Essentra Components Screw & Lock Support - Locking, Bayonet Nose, Self-Threading Male SCBSST-4-01

Description
These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #8 or M4 threaded hole. They are easily installed by hand with minimal force. The top fix is a locking bayonet nose.
Request a Quote Datasheet
Description
These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #8 or M4 threaded hole. They are easily installed by hand with minimal force. The top fix is a locking bayonet nose.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw & Lock Support - Locking, Bayonet Nose, Self-Threading Male - SCBSST-4-01 - Essentra Components
Erie, PA, USA
Screw & Lock Support - Locking, Bayonet Nose, Self-Threading Male
SCBSST-4-01
Screw & Lock Support - Locking, Bayonet Nose, Self-Threading Male SCBSST-4-01
These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #8 or M4 threaded hole. They are easily installed by hand with minimal force. The top fix is a locking bayonet nose.

These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #8 or M4 threaded hole. They are easily installed by hand with minimal force. The top fix is a locking bayonet nose.

Supplier's Site
Board Supports - RPC3215-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3215-ND
Board Supports RPC3215-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SCBSST-4-01 RPC3215-ND
Product Name Screw & Lock Support - Locking, Bayonet Nose, Self-Threading Male Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details