Essentra Components Board Supports SCBS-8-01

Description
"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1710-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1710-ND
Board Supports RPC1710-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components - 28AH1282 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components
28AH1282
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components 28AH1282
PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.07MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:12.7MM; THREAD LENGTH:6.4MM ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.07MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:12.7MM; THREAD LENGTH:6.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1710-ND 28AH1282
Product Name Board Supports Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1879 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Steel Standoffs - BSO-024-24ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 222503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details