Essentra Components Board Supports SCBS-4-01

Description
"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC2086-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2086-ND
Board Supports RPC2086-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components - 28AH1281 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components
28AH1281
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components 28AH1281
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:6.4MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:6.4MM; THREAD LENGTH:6.4MM ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:6.4MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:6.4MM; THREAD LENGTH:6.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC2086-ND 28AH1281
Product Name Board Supports Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-024-12 - bisco industries
Specs
Type & Shape Standoff
View Details