SPACER, THREADED, RND, M3, 7 X 10MM,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female; Body Length:10mm; Product Range:RTSN Series; Overall Length:10mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 53W9937 |
| Product Name | Spacer, Threaded, Rnd, M3, 7 X 10Mm,pk40; Standoff Material Essentra Components |
| Type & Shape | Standoff; Female Standoff; Round |