Essentra Components Hook/loop Fastener, 30.5M, Black; Fastener Length Imperial Essentra Components RNS-167

Description
HOOK/LOOP FASTENER, 30.5M, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6); Roll Length:30.5mRoHS Compliant: Yes
Description
HOOK/LOOP FASTENER, 30.5M, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6); Roll Length:30.5mRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook/loop Fastener, 30.5M, Black; Fastener Length Imperial Essentra Components - 66AJ4516 - Newark, An Avnet Company
Chicago, IL, United States
Hook/loop Fastener, 30.5M, Black; Fastener Length Imperial Essentra Components
66AJ4516
Hook/loop Fastener, 30.5M, Black; Fastener Length Imperial Essentra Components 66AJ4516
HOOK/LOOP FASTENER, 30.5M, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6); Roll Length:30.5mRoHS Compliant: Yes

HOOK/LOOP FASTENER, 30.5M, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6); Roll Length:30.5mRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66AJ4516
Product Name Hook/loop Fastener, 30.5M, Black; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details